☰
DC1853A
DC1853A
Active
Description:  DEMO BOARD FOR LT3959EUHE
Manufacturer:  Analog Devices
Datasheet:   DC1853A Datasheet
History Price: $178.32
In Stock: 13240
DC1853A vs DC1940A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
2A
15A
Voltage - Input
2V ~ 10V
16V ~ 60V
Regulator Topology
Boost
Buck
Frequency - Switching
300kHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3959
LTC3891
Power - Output
-
-