☰
DC1856A-B
DC1856A-B
Obsolete
Description:  EVAL BOARD BUCK REG LTM4649
Manufacturer:  Analog Devices
Datasheet:   DC1856A-B Datasheet
History Price: Obsolete
In Stock: 14820
DC1856A-B vs DC1300A-A
Series
?Module?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V, 2.5V or 3.3V
5V
Current - Output
10A
20A
Voltage - Input
4.5V ~ 16V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
450kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4649
LTC3725, LTC3726
Power - Output
-
-