☰
DC1859A
DC1859A
Active
Description:  LTC3124 DEMO BOARD - 1.8V TO 5.5
Manufacturer:  Analog Devices
Datasheet:   DC1859A Datasheet
History Price: $178.32
In Stock: 41960
DC1859A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
1.5A
20A
Voltage - Input
1.8V ~ 5.5V
9V ~ 36V
Regulator Topology
Boost
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3124
LTC3725, LTC3726
Power - Output
-
-