☰
DC185A
DC185A
Active
Description:  BOARD DEMO FOR LT1370CR
Manufacturer:  Analog Devices
Datasheet:   DC185A Datasheet
History Price: $217.49
In Stock: 28800
DC185A vs DC1997A-B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V, 12V
1.2V, 1.5V
Current - Output
8A (Switch)
20A, 20A
Voltage - Input
2.7V ~ 12V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
800kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1370
LTC3838-2
Power - Output
-
-