☰
DC1877A
DC1877A
Active
Description:  LTC3630AEDHC DEMO BOARD - 4V TO
Manufacturer:  Analog Devices
Datasheet:   DC1877A Datasheet
History Price: $145.89
In Stock: 37280
DC1877A vs DC1949A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V, 3.3V or 5V
1.2V, 1.8V, 3.3V, 5V
Current - Output
500mA
2.5A, 1.8A, 1.8A, 1.5A
Voltage - Input
4V ~ 76V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3630A
LT8602
Power - Output
-
-