☰
DC187A-B
DC187A-B
Active
Description:  BOARD DEMO FOR LT1374CR-SYNC
Manufacturer:  Analog Devices
Datasheet:   DC187A-B Datasheet
History Price: $93.21
In Stock: 3120
DC187A-B vs DC1053A-E
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.8V, 3.3V or 5V
Current - Output
4A
100mA
Voltage - Input
5.5V ~ 25V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1374
LTC3526L
Power - Output
-
-