☰
DC1882A
DC1882A
Active
Description:  EVAL BOARD INVERTING REG LTC3261
Manufacturer:  Analog Devices
Datasheet:   DC1882A Datasheet
History Price: $95.1
In Stock: 19760
DC1882A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V, 3.3V or 5V
Current - Output
100mA
100mA
Voltage - Input
4.5V ~ 32V
0.8V ~ 5.5V
Regulator Topology
Inverting
Boost
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3261
LTC3526L
Power - Output
-
-