☰
DC1891A
DC1891A
Active
Description:  EVAL BOARD BOOST REG LTC3862-2
Manufacturer:  Analog Devices
Datasheet:   DC1891A Datasheet
History Price: $142.65
In Stock: 42020
DC1891A vs DC1898A
Part No
Series
PolyPhase?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
12V
5V, 8.5V, 10V
Current - Output
6A
5.5A, 5A, 3A
Voltage - Input
6V ~ 60V
2.5V ~ 60V
Regulator Topology
Boost
Boost, Buck
Frequency - Switching
300kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3862-2
LTC3899
Power - Output
-
-