☰
DC1891A
DC1891A
Active
Description:  EVAL BOARD BOOST REG LTC3862-2
Manufacturer:  Analog Devices
Datasheet:   DC1891A Datasheet
History Price: $142.65
In Stock: 42020
DC1891A vs DC1973A
Part No
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
6A
2.1A
Voltage - Input
6V ~ 60V
6V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
300kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3862-2
LT8697
Power - Output
-
-