☰
DC1893A
DC1893A
Active
Description:  LT3697EMSE DEMO BOARD - 8V ? VIN
Manufacturer:  Analog Devices
Datasheet:   DC1893A Datasheet
History Price: $178.32
In Stock: 24760
DC1893A vs DC1300A-A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
2.4A
20A
Voltage - Input
8V ~ 35V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3697
LTC3725, LTC3726
Power - Output
-
-