☰
DC1898A
DC1898A
Active
Description:  DEMO BOARD FOR LTC3899EFE
Manufacturer:  Analog Devices
Datasheet:   DC1898A Datasheet
History Price: $190.21
In Stock: 20560
DC1898A vs DC1900A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
5V, 8.5V, 10V
1.2V, 1.5V, 2.5V, 3.3V
Current - Output
5.5A, 5A, 3A
4A, 4A, 4A, 4A
Voltage - Input
2.5V ~ 60V
4V ~ 14V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
350kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3899
LTM4644
Power - Output
-
-