☰
DC1898A
DC1898A
Active
Description:  DEMO BOARD FOR LTC3899EFE
Manufacturer:  Analog Devices
Datasheet:   DC1898A Datasheet
History Price: $190.21
In Stock: 20560
DC1898A vs DC1928A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 8.5V, 10V
12V
Current - Output
5.5A, 5A, 3A
12A
Voltage - Input
2.5V ~ 60V
18V ~ 36V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
350kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3899
LTC3867
Power - Output
-
-