☰
DC1900A
DC1900A
Active
Description:  DEMO BOARD LTM4644 QUAD REG
Manufacturer:  Analog Devices
Datasheet:   DC1900A Datasheet
History Price: $77.26
In Stock: 13680
DC1900A vs DC1922A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
-
Voltage - Output
1.2V, 1.5V, 2.5V, 3.3V
5V
Current - Output
4A, 4A, 4A, 4A
200mA
Voltage - Input
4V ~ 14V
2.42V ~ 15V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4644
LTC3129
Power - Output
-
-