☰
DC1901A
DC1901A
Active
Description:  EVAL BOARD BUCK REG LTC3639
Manufacturer:  Analog Devices
Datasheet:   DC1901A Datasheet
History Price: $190.21
In Stock: 6800
DC1901A vs DC1900A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V, 3.3V or 5V
1.2V, 1.5V, 2.5V, 3.3V
Current - Output
100mA
4A, 4A, 4A, 4A
Voltage - Input
4V ~ 150V
4V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3639
LTM4644
Power - Output
-
-