☰
DC1905B
DC1905B
Active
Description:  LTM4633 DEMO BOARD - TRIPLE 16V,
Manufacturer:  Analog Devices
Datasheet:   DC1905B Datasheet
History Price: $77.26
In Stock: 17880
DC1905B vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 3.3V
5V
Current - Output
10A, 10A, 10A
20A
Voltage - Input
4.7V ~ 16V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
750kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4633
LTC3725, LTC3726
Power - Output
-
-