☰
DC1909A
DC1909A
Active
Description:  DEMO BOARD LT3840EFE
Manufacturer:  Analog Devices
Datasheet:   DC1909A Datasheet
History Price: $160.49
In Stock: 36160
DC1909A vs DC1963A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
12V
Current - Output
20A
6A
Voltage - Input
4.5V ~ 60V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
150kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3840
LT8310
Power - Output
-
-