☰
DC1921A
DC1921A
Active
Description:  EVAL BOARD BUCK REG LTC3375
Manufacturer:  Analog Devices
Datasheet:   DC1921A Datasheet
History Price: $130.77
In Stock: 29280
DC1921A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
8, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V, 2V, 2.5V, 3V, 3.3V
1.8V, 3.3V or 5V
Current - Output
1A, 1A, 1A, 1A, 1A, 1A, 1A, 1A
100mA
Voltage - Input
2.25V ~ 5.5V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3375
LTC3526L
Power - Output
-
-