Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1928A
DC1928A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3867EUF DEMO BOARD - 18V ? VI
Manufacturer:
Analog Devices
Datasheet:
DC1928A Datasheet
History Price: $160.49
In Stock: 1760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1928A vs DC1963A
Part No
DC1928A
DC1963A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
12V
Current - Output
12A
6A
Voltage - Input
18V ~ 36V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
250kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3867
LT8310
Power - Output
-
-