☰
DC1934A
DC1934A
Active
Description:  LTM8053 DEMO BOARD - 40VIN, 3.5A
Manufacturer:  Analog Devices
Datasheet:   DC1934A Datasheet
History Price: $77.26
In Stock: 1500
DC1934A vs DC1940A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
3.5A
15A
Voltage - Input
5.6V ~ 40V
16V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8053
LTC3891
Power - Output
-
-