☰
DC1936A
DC1936A
Active
Description:  LTC3882EUJ DEMO BOARD - 7V ? VIN
Manufacturer:  Analog Devices
Datasheet:   DC1936A Datasheet
History Price: $216.14
In Stock: 35360
DC1936A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.8V, 3.3V or 5V
Current - Output
30A
100mA
Voltage - Input
7V ~ 14V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3882
LTC3526L
Power - Output
-
-