☰
DC1940A
DC1940A
Active
Description:  BOARD DEMO FOR LTC3891EUDC
Manufacturer:  Analog Devices
Datasheet:   DC1940A Datasheet
History Price: $166.42
In Stock: 17360
DC1940A vs DC195A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.8V, 2.5V, 2.9V or 3.3V
Current - Output
15A
500mA
Voltage - Input
16V ~ 60V
2.65V ~ 8.5V
Regulator Topology
Buck
Buck
Frequency - Switching
125kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3891
LTC1627
Power - Output
-
-