Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1949A
DC1949A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8602 DEMO BOARD - NOMINAL 12V
Manufacturer:
Analog Devices
Datasheet:
DC1949A Datasheet
History Price: $101.05
In Stock: 10480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1949A vs DC1901A
Part No
DC1949A
DC1901A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 3.3V, 5V
1.8V, 3.3V or 5V
Current - Output
2.5A, 1.8A, 1.8A, 1.5A
100mA
Voltage - Input
5.5V ~ 42V
4V ~ 150V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8602
LTC3639
Power - Output
-
-