☰
DC1949A
DC1949A
Active
Description:  LT8602 DEMO BOARD - NOMINAL 12V
Manufacturer:  Analog Devices
Datasheet:   DC1949A Datasheet
History Price: $101.05
In Stock: 36940
DC1949A vs DC1928A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 3.3V, 5V
12V
Current - Output
2.5A, 1.8A, 1.8A, 1.5A
12A
Voltage - Input
5.5V ~ 42V
18V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8602
LTC3867
Power - Output
-
-