☰
DC194A-A
DC194A-A
Active
Description:  BOARD EVAL FOR LT1317CMS8
Manufacturer:  Analog Devices
Datasheet:   DC194A-A Datasheet
History Price: $124.28
In Stock: 3600
DC194A-A vs DC1053A-E
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.8V, 3.3V or 5V
Current - Output
320mA
100mA
Voltage - Input
1.5V ~ 5.3V
0.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1317
LTC3526L
Power - Output
-
-