☰
DC1958A
DC1958A
Active
Description:  EVAL BOARD BUCK REG LTC3633A-2
Manufacturer:  Analog Devices
Datasheet:   DC1958A Datasheet
History Price: $101.05
In Stock: 26080
DC1958A vs DC195A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V, 2.5V, 2.9V or 3.3V
Current - Output
3A, 3A
500mA
Voltage - Input
3.6V ~ 20V
2.65V ~ 8.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3633A-2
LTC1627
Power - Output
-
-