☰
DC195A
DC195A
Active
Description:  BOARD EVAL FOR LTC1627CS8
Manufacturer:  Analog Devices
Datasheet:   DC195A Datasheet
History Price: Active
In Stock: 19200
DC195A vs DC1998A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.5V, 2.9V or 3.3V
5V, 12V
Current - Output
500mA
5A, 8A
Voltage - Input
2.65V ~ 8.5V
6V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1627
LTC3892
Power - Output
-
-