☰
DC1963A
DC1963A
Active
Description:  LT8310EFE ISOLATED DEMO BOARD -
Manufacturer:  Analog Devices
Datasheet:   DC1963A Datasheet
History Price: $367.81
In Stock: 5440
DC1963A vs DC1928A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
6A
12A
Voltage - Input
36V ~ 72V
18V ~ 36V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
250kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8310
LTC3867
Power - Output
-
-