Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1963A
DC1963A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8310EFE ISOLATED DEMO BOARD -
Manufacturer:
Analog Devices
Datasheet:
DC1963A Datasheet
History Price: $367.81
In Stock: 7820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1963A vs DC1953A
Part No
DC1963A
DC1953A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
8, Non-Isolated
Voltage - Output
12V
1V, 1.2V, 1.5V, 1.8V, 2V, 2.5V, 3V, 3.3V
Current - Output
6A
1A, 1A, 1A, 1A, 1A, 1A, 1A, 1A
Voltage - Input
36V ~ 72V
2.25V ~ 5.5V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
250kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8310
LTC3374
Power - Output
-
-