Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1973A
DC1973A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK REG LT8697
Manufacturer:
Analog Devices
Datasheet:
DC1973A Datasheet
History Price: $95.1
In Stock: 41680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1973A vs DC1028A
Part No
DC1973A
DC1028A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
5V
-
Current - Output
2.1A
3.3V, 5V, 8V, 22V, -10V
Voltage - Input
6V ~ 42V
500mA, 500mA, 80mA, 20mA, 20mA
Regulator Topology
Buck
8V ~ 30V
Frequency - Switching
2MHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8697
Board(s)
Power - Output
-
LT3513