☰
DC1973A
DC1973A
Active
Description:  EVAL BOARD BUCK REG LT8697
Manufacturer:  Analog Devices
Datasheet:   DC1973A Datasheet
History Price: $95.1
In Stock: 48560
DC1973A vs DC1998A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
5V, 12V
Current - Output
2.1A
5A, 8A
Voltage - Input
6V ~ 42V
6V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8697
LTC3892
Power - Output
-
-