☰
DC1976A-A
DC1976A-A
Active
Description:  BOARD EVAL FOR LTC3676EUJ
Manufacturer:  Analog Devices
Datasheet:   DC1976A-A Datasheet
History Price: $130.77
In Stock: 41680
DC1976A-A vs DC1300A-A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
8, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.38V, 1.38V, 1.5V, 1.8V, 2.81V, 3.01V, 3.31V
5V
Current - Output
2.5A, 2.5A, 1.5A, 1.5A, 300mA, 300mA, 300mA, 25mA
20A
Voltage - Input
2.7V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3676
LTC3725, LTC3726
Power - Output
-
-