☰
DC1987A
DC1987A
Active
Description:  EVAL BOARD FOR LTM8057
Manufacturer:  Analog Devices
Datasheet:   DC1987A Datasheet
History Price: $77.26
In Stock: 27120
DC1987A vs DC1973A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
350mA
2.1A
Voltage - Input
4.5V ~ 29V
6V ~ 42V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8057
LT8697
Power - Output
-
-