☰
DC1989A-C
DC1989A-C
Obsolete
Description:  BOARD EVAL FOR LTM4676
Manufacturer:  Analog Devices
Datasheet:   DC1989A-C Datasheet
History Price: Obsolete
In Stock: 43520
DC1989A-C vs DC1053A-E
Series
?Module?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.8V, 3.3V or 5V
Current - Output
100A
100mA
Voltage - Input
4.5V ~ 16V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
350kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4676
LTC3526L
Power - Output
-
-