☰
DC1989B-C
DC1989B-C
Active
Description:  DEMO BOARD FOR LTM4676
Manufacturer:  Analog Devices
Datasheet:   DC1989B-C Datasheet
History Price: $196.14
In Stock: 22880
DC1989B-C vs DC1300A-A
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
5V
Current - Output
100A
20A
Voltage - Input
4.5V ~ 17V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
350kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4676A
LTC3725, LTC3726
Power - Output
-
-