☰
DC1992A
DC1992A
Active
Description:  LT8620 DEMO BOARD - 5.5V TO 65V
Manufacturer:  Analog Devices
Datasheet:   DC1992A Datasheet
History Price: $101.05
In Stock: 34000
DC1992A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
2A
20A
Voltage - Input
5.5V ~ 65V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8620
LTC3725, LTC3726
Power - Output
-
-