☰
DC1997A-A
DC1997A-A
Active
Description:  BOARD EVAL FOR LTC3838EUHF
Manufacturer:  Analog Devices
Datasheet:   DC1997A-A Datasheet
History Price: $200.61
In Stock: 2240
DC1997A-A vs DC1963A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
1.2V, 1.5V
12V
Current - Output
20A, 20A
6A
Voltage - Input
4.5V ~ 14V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
300kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3838-1
LT8310
Power - Output
-
-