☰
DC1997A-A
DC1997A-A
Active
Description:  BOARD EVAL FOR LTC3838EUHF
Manufacturer:  Analog Devices
Datasheet:   DC1997A-A Datasheet
History Price: $200.61
In Stock: 2240
DC1997A-A vs DC1973A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
5V
Current - Output
20A, 20A
2.1A
Voltage - Input
4.5V ~ 14V
6V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3838-1
LT8697
Power - Output
-
-