☰
DC1998A
DC1998A
Active
Description:  LTC3892EUH DEMO BOARD - DUAL SYN
Manufacturer:  Analog Devices
Datasheet:   DC1998A Datasheet
History Price: $166.42
In Stock: 38480
DC1998A vs DC1953A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
8, Non-Isolated
Voltage - Output
5V, 12V
1V, 1.2V, 1.5V, 1.8V, 2V, 2.5V, 3V, 3.3V
Current - Output
5A, 8A
1A, 1A, 1A, 1A, 1A, 1A, 1A, 1A
Voltage - Input
6V ~ 60V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3892
LTC3374
Power - Output
-
-