☰
DC1998A
DC1998A
Active
Description:  LTC3892EUH DEMO BOARD - DUAL SYN
Manufacturer:  Analog Devices
Datasheet:   DC1998A Datasheet
History Price: $166.42
In Stock: 38480
DC1998A vs DC1980A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
5V, 12V
1.8V, 3.3V, 5V
Current - Output
5A, 8A
2A, 1A, 1A
Voltage - Input
6V ~ 60V
5.4V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3892
LT3514
Power - Output
-
-