Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1998A
DC1998A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3892EUH DEMO BOARD - DUAL SYN
Manufacturer:
Analog Devices
Datasheet:
DC1998A Datasheet
History Price: $166.42
In Stock: 38480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1998A vs DC1994A
Part No
DC1998A
DC1994A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
5V, 12V
12V
Current - Output
5A, 8A
12A
Voltage - Input
6V ~ 60V
18V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
200kHz
240Hz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3892
LT3752, LT8311
Power - Output
-
-