Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1999A
DC1999A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3111 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC1999A Datasheet
History Price: $178.32
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1999A vs DC1980A
Part No
DC1999A
DC1980A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
1.8V, 3.3V, 5V
Current - Output
1.5A
2A, 1A, 1A
Voltage - Input
2.5V ~ 15V
5.4V ~ 36V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
800kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3111
LT3514
Power - Output
-
-