☰
DC1999A
DC1999A
Active
Description:  LTC3111 DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC1999A Datasheet
History Price: $178.32
In Stock: 31600
DC1999A vs DC1992A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
1.5A
2A
Voltage - Input
2.5V ~ 15V
5.5V ~ 65V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
800kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3111
LT8620
Power - Output
-
-