Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2000A
DC2000A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTC3875EU
Manufacturer:
Analog Devices
Datasheet:
DC2000A Datasheet
History Price: $160.49
In Stock: 1160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2000A vs DC2924A-A
Part No
DC2000A
DC2924A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
1V, 1.5V
1V
Current - Output
30A, 30A
30A
Voltage - Input
4.5V ~ 14V
7V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3875
LTM4681
Power - Output
-
-