☰
DC2000A
DC2000A
Active
Description:  EVAL BOARD FOR LTC3875EU
Manufacturer:  Analog Devices
Datasheet:   DC2000A Datasheet
History Price: $160.49
In Stock: 21840
DC2000A vs DC2989A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.5V
1V, 1.5V, 2.5V, 3.3V or 5V
Current - Output
30A, 30A
8A
Voltage - Input
4.5V ~ 14V
3.1V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3875
LTM4657
Power - Output
-
-