☰
DC2001A
DC2001A
Active
Description:  EVAL BOARD BUCK REG LTC3787
Manufacturer:  Analog Devices
Datasheet:   DC2001A Datasheet
History Price: $231.81
In Stock: 33480
DC2001A vs DC2907A
Part No
Series
PolyPhase?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
24V
Current - Output
30A
460mA
Voltage - Input
6V ~ 24V
4V ~ 16V
Regulator Topology
Buck
Boost
Frequency - Switching
350kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3787
LT8338
Power - Output
-
-