☰
DC2001A
DC2001A
Active
Description:  EVAL BOARD BUCK REG LTC3787
Manufacturer:  Analog Devices
Datasheet:   DC2001A Datasheet
History Price: $231.81
In Stock: 660
DC2001A vs DC297A
Part No
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
24V
?00V
Current - Output
30A
200mA
Voltage - Input
6V ~ 24V
5V
Regulator Topology
Buck
-
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3787
LT1270
Power - Output
-
-