☰
DC2002A
DC2002A
Active
Description:  BOARD EVAL FOR LTC3774EUHE
Manufacturer:  Analog Devices
Datasheet:   DC2002A Datasheet
History Price: $160.49
In Stock: 45120
DC2002A vs DC2860A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
4, Isolated
Voltage - Output
1.2V, 1.5V
0.8V ~ 8V
Current - Output
30A, 30A
1.2A, 1.5A
Voltage - Input
7V ~ 14V
3V ~ 40V
Regulator Topology
Buck
Boost
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3774
LTM8051
Power - Output
-
-