☰
DC2002A
DC2002A
Active
Description:  BOARD EVAL FOR LTC3774EUHE
Manufacturer:  Analog Devices
Datasheet:   DC2002A Datasheet
History Price: $160.49
In Stock: 3040
DC2002A vs DC2910A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 1.5V
1.2V, 1.8V
Current - Output
30A, 30A
2A, 2A
Voltage - Input
7V ~ 14V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3774
LTM4691
Power - Output
-
-