Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2003A
DC2003A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3622 DEMO BOARD- 2.7V TO 17V
Manufacturer:
Analog Devices
Datasheet:
DC2003A Datasheet
History Price: $89.16
In Stock: 5420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2003A vs DC2840A
Part No
DC2003A
DC2840A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
-250V
Current - Output
1A, 1A
10mA
Voltage - Input
2.7V ~ 17V
9V ~ 30V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
-
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3622
LT8365
Power - Output
-
-