☰
DC2003A
DC2003A
Active
Description:  LTC3622 DEMO BOARD- 2.7V TO 17V
Manufacturer:  Analog Devices
Datasheet:   DC2003A Datasheet
History Price: $89.16
In Stock: 5420
DC2003A vs DC2891A
Part No
Series
-
?Module?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V, 5V
0.8V, 1V, 1.2V, 1.5V
Current - Output
1A, 1A
10A, 10A, 10A, 10A
Voltage - Input
2.7V ~ 17V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3622
LTM4670
Power - Output
-
-